EN
  • EN
  • DE

X28C010FM-25

Part No X28C010FM-25
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280839-X28C010FM-25
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28C010FM-25 CAD Model

Description

The X28C010FM-25 is a 1 Megabit (128K x 8) Electrically Erasable PROM (EEPROM) manufactured by Xicor. This non-volatile memory device is designed for applications requiring in-system programmability and erasure. The "-25" suffix typically indicates an access time of 250ns.

Applications

  • Industrial Control Systems: Used to store configuration data, calibration parameters, and program code in industrial equipment.
  • Telecommunications Equipment: Employed in routers, switches, and other telecom devices for storing firmware and network settings.
  • Embedded Systems: Suitable for various embedded applications requiring non-volatile memory, such as data logging and storage.
  • Instrumentation: Used in test and measurement equipment to store calibration data and instrument settings.

Features

  • Organization: 128K x 8-bit memory organization.
  • Access Time: 250ns access time (as indicated by the "-25" suffix).
  • EEPROM Technology: Electrically erasable and programmable, allowing for in-system updates.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Automatic Page Write: Simplifies write operations with automatic page write functionality.
  • Data Polling: Provides a data polling feature to indicate the completion of a write cycle.
  • Endurance: High endurance, typically specified in terms of write cycles (e.g., 10,000 write cycles per byte).
  • Data Retention: Long data retention, typically specified as 10 years or more.

Benefits

  • In-System Programmability: Enables convenient updates and reprogramming without removing the device from the system.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Fast Access Time: Provides relatively fast access to stored data, suitable for many embedded applications.
  • Reliable Data Storage: High endurance and long data retention ensure reliable data storage over time.

Additional Details

The X28C010FM-25 typically comes in a DIP (Dual In-line Package). Programming and erasure are performed electrically, usually using specific voltage levels and timing sequences defined in the device datasheet. The device interfaces with a microprocessor or microcontroller via an address bus, data bus, and control signals. Proper handling and protection against ESD (electrostatic discharge) are recommended to prevent damage to the device.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess