EN
  • EN
  • DE

X2864HD-90

Part No X2864HD-90
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197728-X2864HD-90
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2864HD-90 CAD Model

Description

The X2864HD-90 is a 64K (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. It's a non-volatile memory device that can be electrically erased and reprogrammed, making it suitable for applications requiring persistent storage of data that may need to be updated. The "-90" indicates a specific access time of 90ns.

Applications

  • Storage of configuration data in embedded systems
  • Data logging in industrial equipment
  • Calibration parameter storage in instrumentation
  • Storing user preferences in consumer electronics
  • Firmware updates in electronic devices

Features

  • 64K (8K x 8) bit organization: Provides ample storage for configuration data.
  • Electrically Erasable and Programmable: Allows for in-system updates and modifications.
  • Fast Access Time (90ns): Enables quick data access.
  • Self-Timed Write Cycle: Simplifies write operations.
  • Automatic Page Write: Improves write performance.
  • Data Protection: Prevents accidental data corruption during power loss.
  • Low Power Consumption: Suitable for battery-powered applications.
  • JEDEC Standard Pinout: Facilitates easy integration.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • In-system programmability: Enables remote updates and configuration changes.
  • Fast access time: Ensures rapid retrieval of stored data.
  • Easy integration: Compatible with standard microprocessor interfaces.
  • Reliable data storage: Guarantees data integrity and longevity.

Additional Details

The X2864HD-90 typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The datasheet includes detailed timing diagrams, electrical characteristics, and write cycle specifications. It is crucial to consult the datasheet for proper implementation and to ensure optimal performance. The X2864HD-90 is a versatile EEPROM suitable for a wide range of embedded applications requiring reliable and reprogrammable non-volatile memory with a 90ns access time.

You May Also Be Interested in

Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
NEC
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zilog
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess