EN
  • EN
  • DE

X2864AJ-45

Part No X2864AJ-45
Manufacturer Xicor Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842558-X2864AJ-45
Ultra Librarian 3D Model Ultra Librarian X2864AJ-45 CAD Model

Description

The Xicor X2864AJ-45 is a 64K (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) with a fast access time of 45ns. This high-speed EEPROM provides a reliable and efficient solution for non-volatile data storage in applications demanding rapid data retrieval. Its high speed and non-volatile nature make it well-suited for various industrial and embedded systems.

Applications

  • Industrial Control Systems: Stores critical parameters, calibration data, and program settings.
  • Embedded Systems: Used in applications requiring non-volatile data storage and fast access times.
  • Instrumentation: Stores configuration data and calibration coefficients for measurement equipment.
  • Robotics: Used to store robot control programs and configuration settings.
  • Medical Devices: Employed in devices where reliable non-volatile memory is essential.

Features

  • 64K EEPROM: Offers a memory capacity of 64 kilobits (8K x 8).
  • Fast Access Time: Features a rapid access time of 45 nanoseconds.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Endurance: Supports a large number of write/erase cycles.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits

  • Fast Data Retrieval: Quick access time allows for immediate data availability.
  • Reliable Storage: Non-volatile memory ensures data is retained during power loss.
  • Durable Performance: High endurance rating ensures longevity.
  • Easy Integration: TTL compatibility simplifies interfacing with existing systems.
  • Versatile Application: Well-suited for a range of applications requiring high-speed non-volatile storage.

Additional Details

The X2864AJ-45 operates from a single 5V power supply. It is packaged in a DIP (Dual In-line Package), facilitating easy integration into through-hole PCB designs. The device includes features such as self-timed write cycles and data protection mechanisms to ensure data integrity. The high-speed access time makes it suitable for time-critical applications, and its non-volatile nature ensures that data is retained even in the event of a power failure. The device meets stringent quality standards, ensuring its reliability and performance in demanding industrial environments.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess