EN
  • EN
  • DE

PLL601-331SC-LR-A4

Part No PLL601-331SC-LR-A4
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833916-PLL601-331SC-LR-A4
Ultra Librarian 3D Model Ultra Librarian PLL601-331SC-LR-A4 CAD Model

Description

The PhaseLink Corporation PLL601-331SC-LR-A4 is a low-popularity electronic component that is in balance supply and demand status.

    You May Also Be Interested in

    Comet America, LP
    LD-12 FLOOD DETECTOR
    Need more? Email Us
    EAO
    SWITCH EMERGENCY-STOP, 1NC+1NO,
    Lowest to $9.7794
    443
    MG Chemicals
    DESOLDER BRAID ROSIN 0.075" 25'
    Lowest to $0.5440
    Botron Company Inc.
    B1603 WHITE ESD SAFE MANUAL TAPE
    Need more? Email Us
    STMicroelectronics
    SAMPLE KIT FOR MCU PERIPHERALS
    Lowest to $576.6326
    Hirose Electric Co Ltd
    CONN SC ATTENUATOR 20DB 250MW
    Need more? Email Us
    Box Partners
    3.6 MIL MOISTURE BARRIER BAG, 6"
    Need more? Email Us
    Keystone Electronics
    PC TEST POINT COMPACT YELLOW
    Lowest to $0.4052
    Pololu Corporation
    CASE PLASTIC RED 3.8" L X 2.5" W
    Need more? Email Us

    Top Sellers

    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess