EN
  • EN
  • DE

X2816CJI-20

Part No X2816CJI-20
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280825-X2816CJI-20
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2816CJI-20 CAD Model

Description

The X2816CJI-20 is a 16K (2K x 8) Electrically Erasable PROM (EEPROM) manufactured by Xicor Inc. This EEPROM offers non-volatile data storage, meaning it retains data even when power is removed. The “-20” indicates an access time of 200ns. It is designed for applications where data needs to be updated frequently and retained reliably.

Applications

  • Programmable logic controllers (PLCs)
  • Industrial control systems
  • Data acquisition systems
  • Firmware storage
  • Calibration data storage

Features

  • Fast access time (200ns)
  • Electrically erasable and programmable
  • Non-volatile data storage
  • TTL compatible inputs and outputs
  • Automatic page write operation

Benefits

  • Fast read and write operations
  • Data retention even without power
  • Easy in-system programmability
  • Compatibility with standard logic circuits
  • Simplified write operations

Additional Details

The X2816CJI-20 operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other digital circuits. It supports both byte-wide and page-wide write operations, allowing for efficient data storage and retrieval. The automatic page write operation simplifies the write process by automatically handling the timing and control signals required for writing an entire page of data. The device typically has a specified endurance of 10,000 erase/write cycles per byte. The X2816CJI-20 is commonly used to store configuration parameters, calibration data, or firmware code that needs to be updated periodically.

The JEDEC standard 28-pin DIP package allows for easy integration into existing systems. The EEPROM’s non-volatility ensures that data is preserved even during power outages, making it suitable for critical applications where data loss is unacceptable. The fast access time ensures that data can be read and written quickly, minimizing delays in the system. The device’s datasheet provides detailed information on the timing requirements, power consumption, and other electrical characteristics, which are essential for designing reliable and efficient systems. The X2816CJI-20 offers a cost-effective solution for non-volatile data storage in a variety of applications.

Its ease of use and robust performance makes it a popular choice for both new designs and legacy system upgrades. The ability to erase and reprogram the EEPROM electrically allows for easy updates and modifications to the stored data, without requiring physical removal of the device from the circuit board.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess