EN
  • EN
  • DE

X2816AP

Part No X2816AP
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016847-X2816AP
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X2816AP CAD Model

Description

The X2816AP is a 16K (2K x 8) Electrically Erasable PROM (EEPROM) manufactured by Xicor (acquired by Intersil, now Renesas). This EEPROM offers in-system electrical erasure and programming, making it ideal for applications requiring non-volatile memory that can be updated easily. It is commonly used to store configuration data, calibration parameters, and other information that needs to be preserved when power is removed.

Applications

  • Configuration storage: Used to store system configuration parameters in embedded systems.
  • Calibration data storage: Employed to store calibration coefficients for sensors and other analog components.
  • Program memory: Can serve as small-scale program memory for microcontrollers.
  • Data logging: Used in data logging applications to store sensor readings and other data.
  • Industrial control systems: Integrated into industrial automation equipment to store process parameters and control settings.

Features

  • Electrically Erasable: Allows for in-system electrical erasure and programming.
  • 16K (2K x 8) organization: Stores 16,384 bits of data organized as 2,048 bytes.
  • Page mode write: Enables faster write times by writing multiple bytes simultaneously.
  • Self-timed write cycle: Simplifies the write operation by automatically timing the write cycle.
  • TTL compatible: Interfaces easily with TTL logic circuits.
  • Low power consumption: Reduces power dissipation in battery-powered applications.
  • Available in DIP package: Typically available in a standard DIP package.

Benefits

  • Easy data updates: Electrical erasure and programming allow for convenient in-system updates.
  • Non-volatile storage: Retains data even when power is removed.
  • Faster write times: Page mode write improves write performance.
  • Simplified write operation: Self-timed write cycle reduces complexity for the user.
  • Easy integration: TTL compatibility simplifies interfacing with other logic circuits.
  • Energy efficiency: Low power consumption extends battery life in portable devices.

The X2816AP EEPROM is a versatile and reliable memory device for applications requiring non-volatile storage with in-system programmability. Its electrical erasure capability and simplified write operation make it a popular choice for various embedded systems and industrial control applications. The ability to update data quickly and easily contributes to its value in applications where flexibility and adaptability are crucial.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess