EN
  • EN
  • DE
  • IT

X25642P

Part No X25642P
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Advanced SPI Serial E 2 PROM with Block Lock TM Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280817-X25642P
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25642P CAD Model

Description

The X25642P is a CMOS Serial EEPROM manufactured by Xicor Inc. It's a non-volatile memory device that offers a cost-effective and reliable solution for storing configuration data, calibration constants, and other critical information in a wide range of electronic systems. Its serial interface minimizes pin count, making it suitable for space-constrained applications.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, and other consumer devices requiring non-volatile storage of user preferences and settings.
  • Industrial Controls: Programmable logic controllers (PLCs), motor drives, and other industrial equipment where configuration parameters need to be retained even during power outages.
  • Instrumentation: Data loggers, sensor interfaces, and other instruments that require non-volatile storage of calibration data and measurement parameters.
  • Automotive Electronics: Engine control units (ECUs), anti-lock braking systems (ABS), and other automotive systems requiring reliable storage of critical data.

Features

  • 64 Kbit (8K x 8) Organization: Provides a substantial amount of non-volatile storage capacity.
  • Serial Interface: Utilizes a simple serial interface (typically SPI or Microwire) for communication with a microcontroller or other host device.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the timing of the write cycle.
  • Write Protection: Provides protection against accidental data corruption.
  • High Endurance: Capable of withstanding a large number of write cycles, ensuring long-term data retention.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits

  • Reliable Non-Volatile Storage: Ensures that data is retained even when power is removed.
  • Cost-Effective Solution: Provides a cost-effective alternative to other non-volatile memory technologies.
  • Space-Saving Design: The serial interface minimizes pin count, making it suitable for space-constrained applications.
  • Easy to Interface: The simple serial interface makes it easy to interface with a microcontroller or other host device.
  • Improved System Reliability: By reliably storing critical parameters, the device improves system reliability.

Additional Details

The X25642P typically uses a serial protocol like SPI or Microwire for communication. Detailed specifications, including timing diagrams, voltage levels, and other parameters, can be found in the device's datasheet. The EEPROM offers write protection features that can be configured to prevent accidental overwriting of data. The endurance rating indicates the number of write cycles the memory can withstand before data retention is compromised; check the datasheet for specific values. The operating temperature range is also a critical factor in selecting the device for a particular application; consult the datasheet for the specified range.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess