EN
  • EN
  • DE

X25320ST2

Part No X25320ST2
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1149220-X25320ST2
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25320ST2 CAD Model

Description

The X25320ST2 is a 32 Kbit Serial SPI EEPROM manufactured by Xicor Inc. It is designed for storing configuration data and parameters in a variety of electronic devices. The device communicates via the Serial Peripheral Interface (SPI) bus, making it easy to interface with microcontrollers and other digital systems.

Applications:

  • Data storage in embedded systems.
  • Configuration parameter storage.
  • Calibration data storage.
  • Serial number storage.
  • Look-up tables.

Features:

  • 32 Kbit (4K x 8) capacity: Provides ample storage for configuration data.
  • Serial Peripheral Interface (SPI): Simplifies interfacing with microcontrollers.
  • Self-timed write cycle: Eliminates the need for external timing components.
  • Low power consumption: Ideal for battery-powered applications.
  • High reliability: Ensures data integrity over a long lifespan.
  • Write protect feature: Prevents accidental data overwrites.

Benefits:

  • Easy to interface: SPI interface simplifies design and reduces development time.
  • Non-volatile memory: Retains data even when power is removed.
  • Low power consumption: Extends battery life in portable devices.
  • High endurance: Can withstand a large number of write cycles.
  • Small footprint: Available in compact packages for space-constrained applications.

Additional Details:

The X25320ST2 operates from a single 5V power supply and is available in various package options, including SOIC and TSSOP. The device features a software write protect feature to prevent accidental data overwrites. It also includes a status register that provides information about the device's operating condition. This EEPROM is a reliable and cost-effective solution for non-volatile data storage applications.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess