EN
  • EN
  • DE

X25045PI-2.7

Part No X25045PI-2.7
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Programmable Watchdog Supervisory E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280794-X25045PI-2.7
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25045PI-2.7 CAD Model

Description

The X25045PI-2.7 is a 4K SPI Serial EEPROM manufactured by Xicor (later acquired by Intersil, then Renesas). It is a non-volatile memory device that can be electrically erased and reprogrammed. The '2.7' in the part number indicates the minimum operating voltage.

Applications:

  • Data storage in embedded systems
  • Configuration storage
  • Storage of calibration data
  • Storing serial numbers or identification information
  • Consumer electronics

Features:

  • 4K (512 x 8) bits of EEPROM
  • SPI (Serial Peripheral Interface): Simple serial communication protocol.
  • Low voltage operation: Operates down to 2.7V.
  • Self-timed write cycle: Eliminates the need for external timing circuits during write operations.
  • Write protect feature: Prevents accidental overwriting of data.
  • High reliability: Guaranteed data retention and endurance.
  • Small package: Available in DIP and SOIC packages for easy integration.

Benefits:

  • Non-volatile memory: Retains data even when power is removed.
  • Easy to interface: SPI interface simplifies integration with microcontrollers and other digital devices.
  • Low power consumption: Suitable for battery-powered applications.
  • Reliable data storage: Provides long-term data retention and endurance.
  • Cost-effective: Affordable solution for non-volatile memory requirements.

Additional Details:

The X25045PI-2.7 communicates using the SPI protocol, requiring only a few pins for communication (clock, data in, data out, and chip select). The device features a self-timed write cycle, simplifying the write operation. After initiating a write, the device automatically handles the erase and programming operations. A write protect feature is included to prevent accidental modification of the memory contents. The device is typically available in DIP and SOIC packages. The datasheet provides detailed information about the SPI protocol, write cycle timing, and other operating characteristics. It's crucial to adhere to the recommended operating conditions for optimal performance and data reliability. The device is suitable for applications requiring a small amount of non-volatile memory for configuration data, calibration constants, or other critical information.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess