EN
  • EN
  • DE

X24C45

Part No X24C45
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Serial AUTOSTORE™ NOVRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280771-X24C45
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C45 CAD Model

Description

The X24C45 is a 4096-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) organized as 512 x 8 bits. This device features a simple serial interface, making it suitable for a variety of non-volatile memory applications. It is manufactured by Xicor Inc., now part of Intersil/Renesas.

Applications

  • Consumer Electronics: Used in devices requiring storage of configuration settings, user preferences, and other small data sets, such as TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial equipment for storing calibration data, system parameters, and historical logs.
  • Automotive Electronics: Employed in automotive applications for storing data such as odometer readings, immobilizer codes, and radio presets.
  • Medical Devices: Utilized in medical equipment for storing patient data, device settings, and calibration information.
  • Telecommunications Equipment: Found in network devices, modems, and routers for storing configuration settings, network parameters, and security keys.

Features

  • 4096 bits (512 x 8) EEPROM: Provides non-volatile storage for retaining data even when power is removed.
  • Self-Timed Write Cycle: Simplifies write operations by automatically controlling the write timing.
  • Low Voltage Operation: Operates at a low voltage (typically 5V), reducing power consumption.
  • Serial Interface: Employs a simple serial interface for easy connection to microcontrollers and other digital systems.
  • High Reliability: Offers high endurance and data retention, ensuring long-term data integrity.
  • Write Protect Feature: Provides a mechanism to prevent accidental data corruption by disabling write operations.
  • Small Package Options: Available in small package options, saving board space.

Benefits

  • Non-Volatile Data Storage: Ensures that data is retained even when power is removed, eliminating the need for battery backup.
  • Ease of Use: The simple serial interface and self-timed write cycle simplify integration into various systems.
  • Low Power Consumption: Reduces overall system power consumption, making it suitable for battery-powered applications.
  • High Reliability: Ensures long-term data integrity, reducing the risk of data loss or corruption.
  • Compact Size: The small package options save valuable board space, allowing for smaller and more compact designs.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements in a wide range of applications.

Additional Details

The X24C45 typically supports the two-wire serial interface (I2C). It has a typical supply voltage of 5V and operates over a standard industrial temperature range. The device also includes a write protect feature to prevent accidental data corruption. The EEPROM cells are designed for high endurance, withstanding a large number of write cycles, and providing long-term data retention.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess