The X24C08S8-3 is an 8K (1024 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. This device is designed for storing small amounts of data that need to be retained even when power is removed. It is commonly used in various electronic systems for storing configuration settings, calibration data, and other non-volatile information.
Applications
- Consumer electronics
- Industrial controls
- Medical equipment
- Automotive electronics
- Smart cards
Features
- 8K (1024 x 8) memory organization
- Serial interface (I2C)
- Low voltage operation (typically 3V or 5V)
- Self-timed write cycle
- Write protect feature
- High reliability and endurance
- Small package size
Benefits
- Non-volatile memory retains data even when power is off.
- Serial interface simplifies connection to microcontrollers and other devices.
- Low voltage operation reduces power consumption.
- Write protect feature prevents accidental data modification.
- High reliability ensures data integrity over time.
Additional Details
The X24C08S8-3 EEPROM uses the I2C serial communication protocol for reading and writing data. The device has a built-in address decoder that allows multiple devices to share the same I2C bus. The write cycle is self-timed, which simplifies the programming process. The write protect feature can be enabled to prevent accidental data modification. The device is available in various package options, such as SOIC and TSSOP. Xicor Inc. (now part of Intersil, later Renesas) provides detailed datasheets for this EEPROM, including information on timing characteristics, addressing, and power consumption. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The I2C bus requires pull-up resistors on the SDA and SCL lines. The values of these resistors depend on the bus capacitance and the operating voltage.