EN
  • EN
  • DE

X24325S-2.7

Part No X24325S-2.7
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xicor Inc.
Win Source Part Number 1280750-X24325S-2.7
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24325S-2.7 CAD Model

Description

The X24325S-2.7 is a 32K EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Intersil/Renesas). This non-volatile memory device is designed for applications requiring low power consumption and reliable data storage, even when power is removed. It offers a serial interface for easy integration with microcontrollers and other digital systems.

Applications

  • Data logging: Storing sensor data, event logs, and other historical information.
  • Configuration storage: Saving device settings, calibration parameters, and other configuration data.
  • Firmware updates: Storing firmware code for microcontrollers and other embedded systems.
  • Industrial controls: Used in programmable logic controllers (PLCs) and other industrial automation equipment to store configuration and operating parameters.
  • Consumer electronics: Storing user preferences, game settings, and other data in devices such as TVs, set-top boxes, and appliances.

Features

  • 32K (4096 x 8) EEPROM: Provides 32 kilobits of non-volatile storage capacity.
  • Serial Interface: Uses a serial interface (typically SPI or I2C) for communication with a host microcontroller.
  • Low Power Consumption: Designed for low-power applications, such as battery-powered devices.
  • Low Voltage Operation: Operates at 2.7V.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the write timing.
  • High Reliability: Provides reliable data storage with high endurance and data retention.

Benefits

  • Non-volatile memory: Data is retained even when power is removed.
  • Easy integration: Serial interface simplifies connection to microcontrollers and other digital systems.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • High endurance: Can withstand a large number of write/erase cycles.
  • Compact size: Small package size allows for integration into space-constrained designs.

Additional Details

The X24325S-2.7 is commonly available in SOIC or TSSOP packages. The operating temperature range is typically industrial (-40°C to +85°C). It requires a stable power supply and appropriate pull-up resistors on the serial interface lines for reliable operation. Consult the datasheet for specific timing requirements, power supply considerations, and other design guidelines. The 'S' likely indicates SOIC package and '2.7' indicates 2.7V operating voltage.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess