EN
  • EN
  • DE

DC2450A-B

Part No DC2450A-B
Manufacturer Analog Devices Inc.
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description PROGRAMMING BOARD LTC2936 SSOP / LTC2936 - Programmer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Programmer
For Use With/Related Products LTC2936
Contents Board(s)
Base Product Number DC2450
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1055249-DC2450A-B
Ultra Librarian 3D Model Ultra Librarian DC2450A-B CAD Model

Description

The DC2450A-B is a sophisticated and versatile demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC3880EUJ, a dual, polyphase synchronous step-down DC/DC controller. This product is engineered for precision and efficiency, making it an ideal choice for a wide range of applications, including computing, telecommunications, and industrial systems.

Key Features

  • Intuitive Design: The DC2450A-B is user-friendly and comes with comprehensive documentation, allowing for quick setup and easy operation.
  • Dual Output Channels: It features two output channels that are capable of delivering a high degree of power efficiency and regulation for critical applications.
  • Polyphase Capability: The board is capable of polyphase operation, which reduces input and output ripple and enhances thermal performance through even power distribution.
  • Configurable and Programmable: With the LTC3880EUJ's onboard EEPROM, users can configure and store custom settings, making the DC2450A-B adaptable to various power requirements.
  • Real-Time Monitoring: Equipped with the LTC3880EUJ, the DC2450A-B allows for real-time monitoring of voltage, current, temperature, and other critical parameters through the LTC3880's I2C/SMBus serial interface.
  • Robust Protection Features: The demonstration board includes features like overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of your power supply design.

Applications

The DC2450A-B is suited for a variety of applications that require precise voltage regulation and advanced monitoring capabilities. It is particularly well-suited for:

  • Data centers and servers
  • Telecommunication equipment
  • Industrial power systems
  • High-performance computing

Technical Specifications

The DC2450A-B operates over a wide input voltage range and provides a configurable output voltage. Its high-efficiency performance and robust design make it a reliable platform for developing advanced power systems with the LTC3880EUJ controller.

For detailed technical specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
Microchip Technology
MPLAB ICD 5
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EMULATOR TRACE SYSTEM USB
Need more? Email Us
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
Analog Devices Inc.
TOOL EMULATOR USB HP CROSSCORE
Lowest to $3,589.5523
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess