EN
  • EN
  • DE

PN8306HSEC-R1

Part No PN8306HSEC-R1
Manufacturer Wuxi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983519-PN8306HSEC-R1
Categories OEM Parts(O-R)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN8306HSEC-R1 CAD Model

Description

The PN8306HSEC-R1 is a high-performance power switch with integrated Constant Voltage (CV) and Constant Current (CC) control specifically designed for offline flyback converter applications. Manufactured by Wuxi, this component is frequently used in chargers, adapters, and LED lighting power supplies.

Applications

  • Mobile Phone Chargers: Used in travel adapters and USB chargers for smartphones.
  • Power Adapters: Employed in AC/DC power adapters for various electronic devices.
  • LED Lighting Power Supplies: Utilized in LED drivers for providing constant current to LED lighting systems.
  • Standby Power Supplies: Implemented in auxiliary power supplies for household appliances and industrial equipment.
  • Small Power Battery Chargers: Incorporated into battery chargers for portable devices.

Features

  • Integrated CV/CC Control: Provides precise Constant Voltage and Constant Current control for stable output.
  • High Efficiency: Offers high power conversion efficiency, reducing energy waste.
  • Low Standby Power Consumption: Exhibits very low standby power consumption to meet energy efficiency standards.
  • Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP).
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions with frequency jittering technology.
  • Valley Switching Operation: Improves efficiency and reduces switching losses with valley switching.

Benefits

  • Stable Output: Ensures stable voltage and current output for reliable operation of connected devices.
  • Energy Saving: Reduces energy consumption and lowers electricity bills.
  • Enhanced Safety: Protects against potential hazards with comprehensive protection features.
  • Reduced EMI: Minimizes electromagnetic interference with surrounding electronic equipment.
  • Compact Design: Enables compact and efficient power supply designs.

The PN8306HSEC-R1 is a versatile and efficient power switch designed for offline flyback converter applications. Its integrated CV/CC control, high efficiency, and comprehensive protection features make it an ideal choice for a wide range of power supply designs. Specific details regarding the output power, input voltage range, switching frequency, and protection thresholds can be found in the Wuxi datasheet. This component helps achieve high efficiency and safety standards in power conversion applications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Lowest to $18.4668
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2160 $50.7600
565+ $0.1773 $100.1745
875+ $0.1717 $150.2375
1,205+ $0.1662 $200.2710
1,560+ $0.1607 $250.6920
2,085+ $0.1440 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,497 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess