EN
  • EN
  • DE

NCE8295A

Part No NCE8295A
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957988-NCE8295A
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE8295A CAD Model

Description

The NCE8295A is an N-channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is designed for high-efficiency switching applications and is commonly used in DC-DC converters, motor control circuits, and power management systems.

Applications

  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • LED lighting
  • Battery chargers

Features

  • N-channel enhancement mode: Provides efficient and fast switching performance.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High current capability: Supports high current loads in demanding applications.
  • Fast switching speed: Enables high-frequency operation.
  • RoHS compliant: Environmentally friendly and compliant with industry regulations.

Benefits

  • High efficiency: Low on-resistance reduces power dissipation and improves efficiency.
  • Compact design: Small package allows for integration into space-constrained applications.
  • Improved thermal performance: Efficient heat dissipation ensures reliable operation.
  • Reliable operation: Rugged design and high current capability ensure stable performance.
  • Environmentally friendly: RoHS compliant materials minimize environmental impact.

The NCE8295A MOSFET features a low on-resistance (RDS(on)), which minimizes power loss and improves efficiency in switching applications. Its high current capability allows it to handle demanding loads in motor control circuits and power management systems. The fast switching speed enables high-frequency operation, reducing the size and cost of external components. This MOSFET is widely used in DC-DC converters to convert voltage levels efficiently. In motor control circuits, it provides precise control of motor speed and torque. It is also used in LED lighting applications to drive LEDs with high efficiency. The NCE8295A's compact package and efficient thermal performance make it suitable for use in space-constrained applications where heat dissipation is critical. The RoHS compliance ensures that it meets environmental standards. This MOSFET is a reliable and efficient component for a wide range of power switching applications, contributing to improved system performance and energy efficiency.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3909 $50.8170
315+ $0.3208 $101.0520
485+ $0.3108 $150.7380
670+ $0.3007 $201.4690
860+ $0.2907 $250.0020
1,155+ $0.2606 $300.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,933 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess