EN
  • EN
  • DE

NCE60P14AK

Part No NCE60P14AK
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081672-NCE60P14AK
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE60P14AK CAD Model

Description

The NCE60P14AK is a P-Channel enhancement mode power MOSFET produced by Wuxi NCE Power Semiconductor. It is designed for applications requiring efficient power switching with low on-resistance. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) performance and minimize gate charge, contributing to reduced power losses and improved system efficiency.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Solid State Relays

Features

  • P-Channel MOSFET
  • Low RDS(on): RDS(on) = 14mΩ (typ.) @ VGS = -10V
  • High Gate Charge (Qg): Typically low gate charge for efficient switching
  • Low Input Capacitance (Ciss)
  • Fast Switching Speed
  • Trench Technology
  • Excellent dv/dt Capability
  • RoHS Compliant

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, resulting in improved power efficiency in various applications.
  • Reduced Heat Dissipation: Lower on-resistance translates to less heat generation, simplifying thermal management and improving system reliability.
  • Fast Switching: Enables higher frequency operation, leading to smaller component sizes and improved transient response.
  • Compact Design: Suitable for use in space-constrained applications due to its efficient performance and compact packaging.
  • Improved Battery Life: Lower power losses in portable devices contribute to extended battery life.

Additional Details

The NCE60P14AK is typically available in a surface-mount package, such as TO-252 or similar. It is designed to operate over a wide temperature range and is suitable for both commercial and industrial applications. The absolute maximum ratings, including drain-source voltage, gate-source voltage, and continuous drain current, should be carefully observed to prevent device failure. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess