EN
  • EN
  • DE

NCE6003X

Part No NCE6003X
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958103-NCE6003X
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE6003X CAD Model

Description

The NCE6003X is a 60V, 3A N-Channel MOSFET manufactured by Wuxi NCE Power Semiconductor. It is designed for high-efficiency power switching applications, such as DC-DC converters, load switches, and motor control. This MOSFET features low on-resistance (RDS(on)) to minimize power losses and improve efficiency. It also offers fast switching speed and a robust body diode.

Applications

  • DC-DC converters
  • Load switches
  • Motor control
  • Power management
  • Battery-powered systems

Features

  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast switching speed: Reduces switching losses.
  • Robust body diode: Provides reliable reverse conduction.
  • Logic-level gate drive: Allows direct interface with microcontrollers and logic circuits.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • High efficiency: Low on-resistance reduces power losses, improving overall system efficiency.
  • Fast switching: Minimizes switching losses, further enhancing efficiency.
  • Reliable operation: Robust body diode ensures reliable reverse conduction.
  • Simplified design: Logic-level gate drive simplifies the interface with control circuits.
  • Environmentally friendly: RoHS compliance minimizes the use of hazardous substances.

Additional Details

The NCE6003X utilizes trench MOSFET technology to achieve low on-resistance and fast switching speed. It is typically available in a surface mount package such as SOT-23. Specific technical specifications include a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of 3A, and a gate-source voltage (VGS) of ±20V. The on-resistance (RDS(on)) is typically specified at a particular gate-source voltage (e.g., VGS = 4.5V or 10V). The gate charge (Qg) specifies the amount of charge required to switch the MOSFET on and off. The operating temperature range is typically -55°C to +150°C. It's important to consider thermal management when using this MOSFET at higher power levels. Proper heatsinking may be required to prevent overheating.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,710+ $0.0293 $50.1030
3,650+ $0.0274 $100.0100
5,665+ $0.0265 $150.1225
8,135+ $0.0246 $200.1210
10,550+ $0.0237 $250.0350
13,160+ $0.0228 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308,000 pieces
MOQ: 1710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess