The NCE30TD60B is an N-channel enhancement mode power MOSFET manufactured by Wuxi. It is designed for high-voltage, high-speed switching applications. This MOSFET utilizes advanced trench technology and design to provide excellent RDS(on) and low gate charge.
Applications:
- DC-DC converters
- Power inverters
- Motor control
- LED lighting
- Power management systems
Features:
- Low RDS(on): Reduces power loss and improves efficiency.
- Low Gate Charge: Enables high-speed switching.
- Avalanche Rated: Provides robust performance in demanding applications.
- Trench Technology: Enhances device performance and reliability.
- Lead-Free: Compliant with RoHS directives.
Benefits:
- Improved energy efficiency in power conversion systems.
- Faster switching speeds.
- Increased reliability and robustness.
- Simplified circuit design.
- Environmentally friendly.
Additional Details:
The NCE30TD60B has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating that varies based on the specific package and operating conditions, typically around 30A. The on-resistance (RDS(on)) is very low. It is available in a TO-220 package. This MOSFET is commonly used in power supplies, motor drivers, and other power electronic circuits.