EN
  • EN
  • DE

NCE4028EK

Part No NCE4028EK
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832377-NCE4028EK
Ultra Librarian 3D Model Ultra Librarian NCE4028EK CAD Model

Description

The NCE4028EK is an N-Channel enhancement mode Power MOSFET from Wuxi NCE Power Semiconductor Co., Ltd. It's designed with advanced trench technology to achieve low RDS(on) and gate charge, making it suitable for various power switching applications.

Applications

  • DC-DC Converters: Used in DC-DC conversion circuits for voltage regulation and power management.
  • Power Management in Portable Devices: Integrated into laptops, smartphones, and tablets for efficient power switching.
  • Battery Management Systems (BMS): Used in BMS circuits for controlling the charging and discharging of batteries.
  • LED Lighting: Used in LED lighting drivers for efficient power control in lighting applications.
  • Load Switching: Used to switch power to various loads with minimal power loss.

Features

  • Advanced Trench Technology: Provides low RDS(on) and improved switching performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power switching applications.
  • Avalanche Rated: Provides robustness against voltage transients.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) and low gate charge contribute to high efficiency in power applications.
  • Reduced Power Dissipation: Fast switching speed and low gate charge minimize switching losses, reducing heat generation.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Enhanced Reliability: Robust design and avalanche rating ensure reliable operation under various conditions.
  • Compact Design: Suitable for space-constrained applications due to its small package size.

Additional Details

The NCE4028EK typically features a drain-source voltage (VDS) of 40V, a continuous drain current (ID) of up to 15A, and an RDS(on) of around 10mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It is commonly available in surface-mount packages like TO-252 or similar. This device is well-suited for applications requiring high efficiency and compact size, such as portable devices, DC-DC converters, and power management systems. Its fast switching speed and low gate charge make it suitable for high-frequency switching applications. The device is designed to operate within a temperature range of -55°C to +150°C.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess