EN
  • EN
  • DE

NCE3020K

Part No NCE3020K
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832372-NCE3020K
Ultra Librarian 3D Model Ultra Librarian NCE3020K CAD Model

Description

The NCE3020K is an N-Channel enhancement mode Power MOSFET manufactured by Wuxi NCE Power Semiconductor Co., Ltd. It is designed using advanced trench technology to achieve low on-resistance (RDS(on)) and gate charge, making it suitable for high-efficiency power switching applications.

Applications

  • DC-DC Converters: Used in various DC-DC converter circuits for efficient voltage conversion.
  • Power Management in Portable Devices: Implemented in laptops, smartphones, and tablets for efficient power switching and regulation.
  • Battery Management Systems (BMS): Used in BMS circuits for controlling the charging and discharging of batteries.
  • Motor Control: Used in motor control circuits for efficient motor driving.
  • Load Switching: Used to switch power to various loads with minimal power loss.

Features

  • Advanced Trench Technology: Offers low RDS(on) and improved switching performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power switching applications.
  • Avalanche Rated: Offers robustness against voltage transients.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) and low gate charge contribute to high efficiency in power applications.
  • Reduced Power Dissipation: Fast switching speed and low gate charge minimize switching losses, reducing heat generation.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Enhanced Reliability: Robust design and avalanche rating ensure reliable operation under various conditions.
  • Compact Design: Suitable for space-constrained applications due to its small package size.

Additional Details

The NCE3020K typically features a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of up to 20A, and an RDS(on) of around 8mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It is commonly available in surface-mount packages like TO-252 or similar. This device is well-suited for applications requiring high efficiency and compact size, such as portable devices, DC-DC converters, and power management systems. Its fast switching speed and low gate charge make it suitable for high-frequency switching applications. It's designed to operate within a temperature range of -55°C to +150°C.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess