EN
  • EN
  • DE

820512001

Part No 820512001
Manufacturer Wurth Electronics Inc
Catalog TVS - Varistors, MOVs
Description WE-VD Series Metal Oxide Varistor 4.25nF 5A; Clamping 65V; Varistor 33V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4.25 nF
Clamping Current 5 A
Clamping Voltage 65 V
Diameter 10 mm
Energy 4.4 J
Lead Pitch 7.5 mm
Max Operating Temperature 125 °C
Max Surge Current 500 A
Max Voltage Rating (AC) 20 V
Max Voltage Rating (DC) 26 V
Min Operating Temperature -40 °C
Mount Radial
REACH SVHC Unknown
RoHS Compliant
Termination Radial
Thickness 5.1 mm
Tolerance 10 %
Varistor Voltage 33 V
Voltage Rating (AC) 20 V
Voltage Rating (DC) 26 V
Weight 1.095993 g
Win Source Part Number 1149431-820512001
Categories TVS - Varistors,MOVs
Manufacturer Wurth Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 820512001 CAD Model

Description

The 1149431-820512001 is a radial termination TVS - Varistor with a capacitance of 4.25 nF and a tolerance of 10%. Wurth Electronics Inc manufactures it.

  • Termination: Radial
  • Type: TVS - Varistor
  • Capacitance: 4.25 nF
  • Capacitance Tolerance: 10%
  • Clamping Voltage: 65 V
  • Varistor Voltage: 33 V
  • Thickness: 5.1 mm
  • Diameter: 10 mm
  • Energy: 4.4 J
  • Clamping Current: 5 A
  • Mounting Type: Radial
  • RoHS Compliant: Yes
  • Voltage Rating (AC): 20 V
  • Max Voltage Rating (AC): 20 V
  • Max Voltage Rating (DC): 26 V
  • Voltage Rating (DC): 26 V
  • Lead Pitch: 7.5 mm
  • Max Surge Current: 500 A
  • Min Operating Temperature: -40 °C
  • Max Operating Temperature: 125 °C

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess