EN
  • EN
  • DE

78614025960

Part No 78614025960
Manufacturer Wurth Electronics Inc
Catalog Hardware, Fasteners, Accessories
Description WA-SMSA SMT STEEL SPACER WITH TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, AccessoriesBoard Spacers, Standoffs
Mfr Würth Elektronik
Series WA-SMSA
Part Status Active
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Swage
Diameter - Inside 0.165" (4.20mm)
Diameter - Outside 0.236" (6.00mm)
Between Board Height 0.098" (2.50mm)
Length - Overall 0.154" (3.90mm)
Material Steel
Plating Tin
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 78614025960 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
WA-SMSI SMT STEEL SPACER, M2.5 I
Lowest to $0.5821
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 12MM
Lowest to $0.9818
BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.1666
Shenzhen Sinhoo Science Technology Development Co.,LTD.
Board Spacers, Standoffs RoHS
Lowest to $0.3493
Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Need more? Email Us
Shenzhen Sinhoo Science Technology Development Co.,LTD.
Board Spacers, Standoffs
Lowest to $0.0856
Wurth Electronics Inc
ROUND STANDOFF M2.5 STEEL 2.7MM
Lowest to $0.5448
TE Connectivity
WASHER INT TOOTH PHOSPHOR BRONZE
Lowest to $0.5241
TE Connectivity
JAM NUT 14.10MM BRASS 1/2"-28
Lowest to $0.5672

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,041 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess