EN
  • EN
  • DE

36000

Part No 36000
Catalog Hardware, Fasteners, Accessories
Description 36000 icotek Mounting Hardware MF-B20 datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Manufacturer icotek
Product Category Mounting Hardware
Product Support
Type Bracket
Material Steel
Length 80 mm
Brand icotek
Mounting Style DIN Rail
Plating Zinc
Product Type Mounting Hardware
Series MF
Factory Pack Quantity Factory Pack Quantity 10
Subcategory Hardware
Tradename MF-B20
Width 20 mm
Ultra Librarian 3D Model Ultra Librarian 36000 CAD Model

Description

0433003.NR Fuse

The 0433003.NR fuse is engineered for advanced circuit protection, with a current rating of 3A. This fuse is ideal for use in environments where space is limited, thanks to its compact form factor.

  • High interrupting rating ensures robust protection
  • Fast-acting response to fault currents
  • High reliability for superior performance

Applications

  • Telecommunications
  • Industrial machinery
  • Appliances
  • Automotive electronics

Features and Benefits

  • Lead-free, environmental compliance
  • Minimal power dissipation reduces energy use
  • Seamless compatibility with a wide array of devices

Incorporate the 0433003.NR fuse in your next project for outstanding protective capabilities and lasting quality.

You May Also Be Interested in

TE Connectivity
WASHER INT TOOTH PHOSPHOR BRONZE
Lowest to $0.5676
Wurth Electronics Inc
WA-SMSI SMT STEEL SPACER, M2.5 I
Lowest to $0.5821
Shenzhen Sinhoo Science Technology Development Co.,LTD.
Board Spacers, Standoffs RoHS
Lowest to $0.0923
TE Connectivity
JAM NUT 14.10MM BRASS 1/2"-28
Lowest to $0.5672
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 12MM
Lowest to $0.6639
Wurth Electronics Inc
ROUND SPACER STEEL 3MM
Lowest to $0.5279
Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 3MM
Lowest to $0.5239
RAF Electronic Hardware
KF2-M2.5-ET PEM Mounting Hardware NUT,BROACHING,STEEL,NO H.T. datasheet, inventory, & pricing.
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9237 $50.8035
135+ $0.7579 $102.3165
205+ $0.7343 $150.5315
285+ $0.7106 $202.5210
365+ $0.6869 $250.7185
490+ $0.6158 $301.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,360 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess