EN
  • EN
  • DE

74485540350

Part No 74485540350
Manufacturer Wurth Electronics Inc
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 3.5UH SMD / Shielded 2 Coil Inductor Array 14 µH Inductance - Connected in Series 3.5 µH Inductance - Connected in Parallel 12mOhm Max DC Resistance (DCR) - Parallel 14 A 4-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Manufacturer Würth Elektronik
Packaging Reel - TR
Number of Coils 2
Inductance - Connected In Parallel 3.5 µH
Inductance - Connected In Series 14 µH
Tolerance ±20%
Current Rating - Parallel 14 A
Current Rating - Series 7 A
Current Saturation - Parallel 27 A
Current Saturation - Series 13.5 A
DC Resistance (DCR) - Parallel 12mOhm Max
Shielding Shielded
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 4-SMD
Size / Dimension 0.610" L x 0.520" W (15.50mm x 13.20mm)
Height 0.413" (10.50mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 732-4564-6,732-4564-1,732-4564-2
Standard Package 300
Win Source Part Number 1327638-74485540350
Ultra Librarian 3D Model Ultra Librarian 74485540350 CAD Model

Description

The 1327638-74485540350 from Würth Elektronik is a shielded inductor array that measures 0.610 inches in length and 0.520 inches in width.

  • Height: 0.413 inches
  • Number of Coils: Two
  • Inductance (Series): 14 µH
  • Inductance (Parallel): 3.5 µH
  • Current Rating (Series): 7 A
  • Current Rating (Parallel): 14 A
  • Current Saturation (Series): 13.5 A
  • Current Saturation (Parallel): 27 A
  • DC Resistance (DCR) (Parallel): 12mOhm max
  • Operating Temperature Range: -40°C to 150°C
  • Case/Package: 4-SMD
  • Compliance: ROHS3

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 25.92UH SMD
Lowest to $4.7793
Eaton Bussmann
INDUCT ARRAY 2 COIL 5.15UH SMD
Lowest to $2.1520
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.02UH SMD
Lowest to $3.2617
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.6UH SMD
Lowest to $1.1296
Eaton Bussmann
INDUCT ARRAY 2 COIL 1.1UH SMD
Lowest to $3.4766
Eaton Bussmann
INDUCT ARRAY 2 COIL 4.74UH SMD
Need more? Email Us
Sumida America Components Inc.
Lowest to $1.6320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess