EN
  • EN
  • DE

CTX1-4P

Part No CTX1-4P
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 1.1UH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Number of Coils 2
Test Inductance - Connected In Series 4.39μH
Inductance - Connected In Parallel 1.1μH
Tolerance ±20%
Current Rating - Parallel 5.9A
Current Rating - Series 2.95A
DC Resistance (DCR) - Parallel 8 mOhm Max
DC Resistance (DCR) - Series 33 mOhm Max
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height 0.250" (6.35mm)
Win Source Part Number 050527-CTX1-4P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTX1-4P CAD Model

Description

CTX1-4P Electronic Component

The CTX1-4P is a high-performance electronic component designed for use in various electronic applications. It's known for its reliability and efficiency.

  • Applications: Power supplies, Motor control, Audio amplifiers, Signal processing
  • Features & Benefits: Compact design allows for easy integration, High thermal stability ensures reliability in extreme conditions, Optimized for low power consumption
  • Additional Details: Ideal for both commercial and industrial applications, Adheres to international safety standards

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 25UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 27.4UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 10.4UH SMD / Inductor Power Toroid 10.4uH/41.7uH 10% 3.8A/1.89A 0.0298Ohm/0.12Ohm DCR T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 198.41UH SMD / Inductor Power Wirewound 198.41uH/793.65uH 20% 100KHz Powdered Iron 0.36A/0.18A 1.208Ohm/4.831Ohm DCR T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 34UH SMD
Lowest to $1.4903
Pulse
INDUCT ARRAY 2 COIL 218NH SMD / Inductor Power Wirewound 0.218uH/0.87uH 20% 50A/25A 0.00038Ohm/0.0015Ohm DCR T/R
Lowest to $1.1435
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $2.5791
TT Electronics
INDUCT ARRAY 2 COIL 33UH SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4766 $59.1022
41+ $2.8529 $116.9689
63+ $2.7639 $174.1257
87+ $2.6738 $232.6206
112+ $2.5849 $289.5088
150+ $2.3181 $347.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess