Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Würth Elektronik
Series WE-PMI
Part Status Active
Type Multilayer
Inductance 2.2 μH
Tolerance ±20%
Current Rating (Amps) 1 A
Current - Saturation (Isat) 700mA
Shielding Unshielded
DC Resistance (DCR) 250mOhm Max
Q @ Freq 23 @ 1MHz
Frequency - Self Resonant 50MHz
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max) 0.039" (1.00mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 74479775222A CAD Model

You May Also Be Interested in

Murata Electronics North America
FIXED IND 3.3UH 940MA 144MOHM SM
Lowest to $6.1090
ECAD model for LQH3NPZ3R3MGRL
Pulse
FIXED IND 270NH 41A 0.29MOHM SMD
Lowest to $0.6108
ECAD model for PA2607.271AHL
EPCOS (TDK)
SMT-INDUCTOR 0805 22 NH 5%
Lowest to $1.5272
ECAD model for B82498B3220J000
Cyntec
IND SMD 68.0UH AUTO GRADE CHOKE
Lowest to $1.3039
ECAD model for VCHA075D-680MS6
Cyntec
IND SMD 1.5UH AUTO GRADE CHOKE
Need more? Email Us
ECAD model for VCTA25201B-1R5MS6
Murata Electronics North America
FIXED IND 1UH 2.4A 57.6MOHM SMD
Lowest to $0.2557
ECAD model for LQH2HPZ1R0NJRL
Sunlord
FIXED IND 4.7UH 60 MOHM SMD
Need more? Email Us
ECAD model for MWSA0602S-4R7MT
Sunlord
FIXED IND 4.3UH 2.1A 72MOHM SMD
Need more? Email Us
ECAD model for SWPA4030S4R3MT
Pulse
FIXED IND 3.8UH 4.8A 17.3MOHM SM
Need more? Email Us
ECAD model for PE-53650NL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention