Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Delta Electronics/Cyntec
Series VCHA075D
Part Status Active
Type Molded
Material - Core Metal
Inductance 68 μH
Tolerance ±20%
Current Rating (Amps) 1.8 A
Current - Saturation (Isat) 2.4A
Shielding Shielded
DC Resistance (DCR) 255mOhm Max
Ratings AEC-Q200
Operating Temperature -55°C ~ 165°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.303" L x 0.283" W (7.70mm x 7.20mm)
Height - Seated (Max) 0.213" (5.40mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian VCHA075D-680MS6 CAD Model

You May Also Be Interested in

TAI-TECH Advanced Electronics
10 UH SHIELDED DRUM CORE, WIREWO
Need more? Email Us
ECAD model for HPC 8040NC-100M
Vishay
FIXED IND 220NH 32A 1.71MOHM SMD
Lowest to $1.7964
ECAD model for IHLP3232CZERR22M01
Murata Electronics North America
FIXED IND 6.8UH 1A 312 MOHM SMD
Lowest to $0.2083
ECAD model for LQH2HPZ6R8MJRL
Sunlord
FIXED IND 4.3UH 2.1A 72MOHM SMD
Need more? Email Us
ECAD model for SWPA4030S4R3MT
Pulse
FIXED IND 3.8UH 4.8A 17.3MOHM SM
Need more? Email Us
ECAD model for PE-53650NL
Sunlord
FIXED IND 470NH 3.4A 41MOHM SMD
Lowest to $0.1005
ECAD model for WPN201612HR47MT
Sunlord
FIXED IND 680NH 3.3A 43MOHM SMD
Lowest to $0.0641
ECAD model for WPN252010UR68MT
CODACA
SMD POWER INDUCTOR
Need more? Email Us
ECAD model for SPQ104-102M
Sunlord
FIXED IND 4.7UH 60 MOHM SMD
Need more? Email Us
ECAD model for MWSA0602S-4R7MT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention