Products specifications Report Issue?

Manufacturer Würth Elektronik
Packaging Reel
Filter Type Power Line
Number of Lines 2
Inductance at Frequency 6.8mH at 10kHz
Current Rating (Maximum) 1.4A
DC Resistance (DCR) (Maximum) 300mOhm
Voltage Rating - AC 250V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Dimension 0.917" L x 0.728" W (23.30mm x 18.50mm)
Height (Maximum) 0.453" (11.50mm)
Manufacturer Package Horizontal, 4 PC Pad
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811912-7446631007
Ultra Librarian 3D Model Ultra Librarian 7446631007 CAD Model

Description

The Wurth Electronics Inc 7446631007 is a common mode choke designed to suppress common mode noise in various electronic applications. This component is crucial for reducing electromagnetic interference (EMI) and ensuring the stable operation of electronic devices by filtering out unwanted noise signals that can propagate through power or signal lines.

Applications

  • Power supplies in electronic devices.
  • LED lighting systems.
  • Motor drives and inverters.
  • Communication lines to reduce interference.
  • Audio equipment to improve signal clarity.

Features

  • High Common Mode Noise Suppression: Effectively attenuates common mode noise signals.
  • Compact Size: Designed for space-constrained applications.
  • High Impedance: Offers high impedance to common mode currents.
  • Wide Frequency Range: Operates effectively across a broad frequency spectrum.
  • Durable Construction: Built to withstand harsh environmental conditions.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Signal Integrity: Enhances the quality of signals by filtering out noise.
  • Enhanced Device Reliability: Protects electronic components from noise-related damage.
  • Stable Performance: Ensures stable and consistent performance of electronic devices.
  • Easy Integration: Simple to integrate into existing circuit designs.

Additional Details

The Wurth Electronics Inc 7446631007 common mode choke is constructed with high-quality ferrite core material, providing excellent noise suppression capabilities. It is designed for surface mount technology (SMT) assembly, allowing for automated manufacturing processes. This choke is ideal for applications where noise reduction is critical, ensuring the reliable operation of sensitive electronic equipment. Its compact size and high performance make it a versatile solution for various EMI filtering needs.

You May Also Be Interested in

Traco Power
CMC 224UH 2LN TH
Lowest to $12.0987
ECAD model for TCK-087
Mag Layers
CMC 8A 2LN 700 OHM SMD / 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100 MHz 8A DCR 6mOhm
Need more? Email Us
ECAD model for MCM-1211M-701-RU
Wurth Electronics Inc
CMC 1.1MH 18A 3LN TH
Need more? Email Us
ECAD model for 744833011180
TE Connectivity
CMC 1.5MH 16A 3LN TH
Need more? Email Us
ECAD model for RD6137-16-1M5
Kemet
CMC 104UH 20A 2LN TH
Need more? Email Us
ECAD model for PHBC24N-2R3A0104V
Wurth Electronics Inc
CMC 3.3MH 800MA 2LN TH
Need more? Email Us
ECAD model for 744861033
Wurth Electronics Inc
CMC 3.3MH 1.1A 2LN TH
Need more? Email Us
ECAD model for 7448640398
Wurth Electronics Inc
CMC 12MH 1.2A 2LN TH
Need more? Email Us
ECAD model for 7446221012
Bourns Inc.
CMC,3.2X2.5X2.5MM,22UH,80V,0.25A / 22 µH 2 Line Common Mode Choke Surface Mount 1.1 kOhms 250mA DCR 500mOhm
Lowest to $0.7702
ECAD model for SRF3225TAC-220Y

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention