EN
  • EN
  • DE

MCM-1211M-701-RU

Part No MCM-1211M-701-RU
Manufacturer Mag Layers
Catalog Common Mode Chokes
Description CMC 8A 2LN 700 OHM SMD / 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100 MHz 8A DCR 6mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Mag Layers
Series MCM-1211M
Package Tape & Reel
Product Status Active
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 700 Ohms @ 100 MHz
Current Rating (Max) 8A
DC Resistance (DCR) (Max) 6mOhm
Voltage Rating - DC 125V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.492" L x 0.425" W (12.50mm x 10.80mm)
Height (Max) 0.252" (6.40mm)
Package / Case Horizontal, 4 Gull Wing
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 884042-MCM-1211M-701-RU
Ultra Librarian 3D Model Ultra Librarian MCM-1211M-701-RU CAD Model

Description

The MCM-1211M-701-RU is a common mode choke filter designed for power line applications.

  • Size: 0.492" L x 0.425" W (12.50mm x 10.80mm)
  • Voltage Rating: 125V DC
  • Maximum Current Rating: 8A
  • Mounting: Surface Mount
  • Package: Tape & Reel
  • Impedance: 700 Ohms @ 100 MHz
  • DC Resistance: 6mOhm
  • Operating Temperature: -40°C to 125°C
  • Product Status: Active
  • Manufacturer: Mag Layers

You May Also Be Interested in

TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
Nexperia USA Inc.
CMC 2LN SMD ESD
Lowest to $1.4256
Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount 7x6mm 1.02kΩ 3A DCR 17mΩ
Lowest to $0.4252
Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
Bourns Inc.
CMC 51UH 200MA 2LN 2.6KOHM SMD
Lowest to $0.4075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess