EN
  • EN
  • DE

744312150

Part No 744312150
Manufacturer Wurth Electronics Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wurth Electronics Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814563-744312150
Ultra Librarian 3D Model Ultra Librarian 744312150 CAD Model

Description

The 744312150 is a power inductor manufactured by Wurth Electronics Inc. It's designed for use in DC-DC converters and power supplies to efficiently store energy and filter noise. These inductors play a crucial role in regulating voltage and current levels within electronic circuits.

Applications

  • DC-DC converters
  • Power supplies
  • LED drivers
  • Point-of-load (POL) regulators
  • Filtering circuits

Features

  • High saturation current
  • Low DC resistance (DCR)
  • Shielded construction
  • Compact size
  • RoHS compliant

Benefits

  • High efficiency in power conversion applications.
  • Reduced power losses due to low DCR.
  • Minimized EMI (electromagnetic interference) due to shielded construction.
  • Space-saving design for compact devices.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The 744312150 inductor features a ferrite core material, providing excellent performance in terms of inductance stability and temperature characteristics. Its shielded construction helps to contain the magnetic field, preventing interference with other nearby components. It's typically available in a surface-mount package for automated assembly.

Key specifications include:

  • Inductance: 15 µH
  • Saturation Current: Consult datasheet for specific value (likely several amps).
  • Rated Current: Consult datasheet for specific value (likely several amps, lower than saturation current).
  • DC Resistance (DCR): Consult datasheet for specific value (typically a few milliohms).
  • Operating Temperature Range: Consult datasheet for specific value (typically -40°C to +125°C).

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess