EN
  • EN
  • DE

6,90157E+11

Part No 6,90157E+11
Manufacturer Wurth Electronics Inc
Catalog Custom Parts (0 - A)
Description 6901 Series 1.27 mm; 2.54 mm Pitch Cable Mount IDC Connector; Male; 4 Way; 2 Row
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Connector Type IDC, Male Pin, Plug
Contact Gender Male
Contact Material Bronze
Contact Plating Tin
Current Rating 1 A
Flammability Rating UL94 V-0
Gender Male
Height 7 mm
Housing Material PBT
Insulation Insulated
Insulation Resistance 1 GΩ
Length 7.11 mm
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Contacts 4
Number of Positions 4
Number of Rows 2
Orientation Straight
Pitch 2.54 mm
REACH SVHC Unknown
RoHS Compliant
Row Spacing 1.4986 mm
Termination IDC
Voltage Rating 100 V
Wire/Cable Gauge 28 AWG
Wire/Cable Type Ribbon
Win Source Part Number 1124726-6,90157E+11
Categories Custom Parts
Manufacturer Wurth Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6,90157E+11 CAD Model

Description

The Wurth Electronics Inc connector is a male pin plug with 4 positions and 2 rows.

  • Pitch: 2.54 mm
  • Row Spacing: 1.4986 mm
  • Termination: IDC
  • Voltage Rating: 100 V
  • Current Rating: 1 A
  • Insulated: Yes
  • Contact Plating: Tin
  • Mounting: Cable, Free Hanging
  • Popularity: Medium
  • RoHS: Compliant
  • Supply and Demand Status: Limited
  • Wire/Cable Type: Ribbon
  • Wire/Cable Gauge: 28 AWG
  • Flammability Rating: UL94 V-0
  • Maximum Operating Temperature: 105 °C

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Amd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess