EN
  • EN
  • DE

30502

Part No 30502
Manufacturer Wurth Electronics Inc
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description CONDUCTIVE NI/CU GLASS SLEEVE 1M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Mfr Wurth Electronics Inc
Series WE-ST
Package Bag
Product Status Active
Type Gasket Sleeve
Width 0.079" (2.00mm)
Length 39.370" (1.00m)
Material Nickel-Copper (NI/CU) Glass Fiber
Temperature Range - Operating -60°C ~ 160°C
Storage/Refrigeration Temperature -140°F ~ 320°F (-60°C ~ 160°C)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5911.90.0080
Win Source Part Number 855558-30502
Ultra Librarian 3D Model Ultra Librarian 30502 CAD Model

Description

The WE-ST series by Wurth Electronics Inc offers high-quality gasket sleeves for RF and wireless applications.

  • Material: Made of nickel-copper (NI/CU) glass fiber material
  • Features: Provides excellent conductivity and durability
  • Length: 39.370" (1.00m)
  • Width: 0.079" (2.00mm)
  • Suitability: Suitable for various sealing and shielding purposes
  • Operating Temperature Range: -60°C to 160°C
  • Package: Standard package of 100 pcs
  • REACH Regulations: Unaffected
  • Applications: Widely used in RFI and EMI applications and are highly reliable.

You May Also Be Interested in

Laird Technologies EMI
FINGERSTOCK BECU 19.6X406.4MM
Need more? Email Us
Laird Technologies, Inc.
GK NICU NRS PU V0 REC
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI GASKET BECU
Need more? Email Us
Laird Technologies EMI
FINGERSTOCK BECU 12.20X381MM
Need more? Email Us
Leader Tech Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Leader Tech Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU SLOT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess