EN
  • EN
  • DE

M29F002BT-45K1

Part No M29F002BT-45K1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305348-M29F002BT-45K1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F002BT-45K1 CAD Model

Description

STMicroelectronics M29F002BT-45K1 Flash Memory

The M29F002BT-45K1 is a high-speed 2 Mbit (256Kb x8) Flash memory device produced by STMicroelectronics, designed for applications that demand quick and reliable non-volatile memory solutions. This robust flash memory offers a versatile storage solution for a wide range of applications, including embedded systems, automotive electronics, personal computers, and telecommunications equipment.

Key Features

  • Density: 2 Mbit (256Kb x8)
  • Speed: Access time of 45 ns, catering to performance-oriented applications
  • Programming Time: Fast programming time is crucial for efficient production processes and rapid prototyping.
  • Boot Block Architecture: The memory is divided into blocks, with the first block designed for secure boot code storage, ensuring the integrity of the system's firmware.
  • Low Power Consumption: Offers low power consumption modes, including standby and automatic standby, making it suitable for power-sensitive applications.
  • Software Data Protection: A sophisticated algorithm prevents inadvertent data changes, providing data integrity during programming cycles.
  • Endurance: Capable of withstanding a minimum of 10,000 program/erase cycles, ensuring a long operational lifespan.
  • Temperature Range: Operates within a temperature range of -40°C to +85°C, suitable for various environmental conditions.
  • Package: Available in a 32-pin Plastic Small Outline Package (PSOP).

Applications

The M29F002BT-45K1's combination of speed, reliability, and flexibility makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Advanced embedded systems requiring fast access to code or data
  • Automotive electronics where durability and reliability are paramount
  • PC BIOS storage, ensuring reliable boot and system firmware execution
  • Telecommunication infrastructure, where consistent performance is critical

STMicroelectronics' commitment to quality ensures that the M29F002BT-45K1 Flash memory meets the rigorous demands of modern electronic applications, offering a reliable and efficient storage solution that designers and engineers can trust.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6334 $95.2668
3+ $39.0840 $117.2520
5+ $37.8621 $189.3105
7+ $36.6412 $256.4884
9+ $35.4192 $318.7728
11+ $31.7556 $349.3116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess