EN
  • EN
  • DE

0097031002

Part No 0097031002
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description FINGERSTOCK BECU 12.20X381MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Width 0.480" (12.20mm)
Length 15.000" (381.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527178-0097031002
Ultra Librarian 3D Model Ultra Librarian 0097031002 CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
RFI FINGERSTOCK BECU ADH
Need more? Email Us
Laird Technologies, Inc.
ELECTROMESH TAPE
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU GOLD SOLDER
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU SLOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess