EN
  • EN
  • DE

U30D60C

Part No U30D60C
Manufacturer Won-Top Electronics
Catalog Electronic Wholesale
Description 30A GLASS PASSIVATED DUAL SUPEFAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1275318-U30D60C
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U30D60C CAD Model

Description

The U30D60C is a Schottky Barrier Rectifier manufactured by Won-Top Electronics. This rectifier is designed for high-efficiency rectification, featuring low forward voltage drop and fast switching speeds. It is commonly used in applications requiring efficient power conversion and reverse polarity protection.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to protect switching devices from voltage spikes.
  • Reverse Polarity Protection: Utilized in circuits to prevent damage from reverse polarity connections.
  • DC-DC Converters: Found in DC-DC converters to improve efficiency and reduce power loss.
  • Solar Power Systems: Used in solar power systems to prevent reverse current flow and protect batteries.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency due to its low forward voltage drop.
  • High Surge Current Capability: Withstands high surge currents, providing reliable operation in demanding applications.
  • Fast Switching Speed: Enables efficient rectification in high-frequency circuits due to its fast switching speed.
  • High Reliability: Offers high reliability and long-term stability.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits

  • Increased Efficiency: Improves the efficiency of power conversion circuits, reducing energy consumption and heat generation.
  • Enhanced Protection: Provides reliable reverse polarity protection and protects circuits from damage.
  • Improved Performance: Enhances the performance of high-frequency circuits with its fast switching speed.
  • Reduced Heat Dissipation: Minimizes heat dissipation due to its low forward voltage drop.
  • Long Lifespan: Offers a long lifespan and reliable performance in various applications.

Technical Specifications

The U30D60C has a maximum repetitive peak reverse voltage of 60V and a maximum average forward current of 30A. The operating temperature range is typically from -65°C to +150°C. The device is available in a TO-220 package.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess