EN
  • EN
  • DE

SX310

Part No SX310
Manufacturer Won-Top Electronics
Catalog Electronic Wholesale
Description 3.0A SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1262755-SX310
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX310 CAD Model

Description

The SX310 is a Schottky Barrier Rectifier manufactured by Won-Top Electronics. It is designed for high-efficiency rectification and fast switching speeds in a variety of electronic circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for efficient power conversion.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive load circuits.
  • Reverse Polarity Protection: Used to prevent damage from reverse polarity connections.
  • High-Frequency Rectification: Utilized in high-frequency rectifier circuits.
  • DC-DC Converters: Used in DC-DC converters for efficient voltage conversion.

Features

  • Schottky Barrier Rectifier: Provides low forward voltage drop and fast switching speed.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Surge Current Capability: Can withstand high surge currents.
  • Small Package: Available in a compact package for space-saving designs.
  • High Reliability: Designed for long-term reliability.

Benefits

  • Efficient Power Conversion: Low forward voltage drop reduces power loss.
  • Fast Switching Operation: Enables high-frequency operation.
  • Compact Design: Small package allows for dense circuit layouts.
  • Versatile Applications: Suitable for a wide range of rectification applications.
  • Long-Term Reliability: Designed for stable and reliable operation.

Additional Details

The SX310 Schottky Barrier Rectifier is designed to provide efficient rectification with a low forward voltage drop. The low forward voltage drop minimizes power loss during conduction, improving the overall efficiency of the circuit. The fast switching speed allows the rectifier to operate efficiently at high frequencies, making it suitable for use in switching power supplies and DC-DC converters. The high surge current capability enables it to withstand high transient currents without being damaged. The small package size makes it suitable for use in densely populated circuit boards, where space is limited.

The SX310 is commonly used in applications where efficient rectification and fast switching speeds are required, such as in switching power supplies, DC-DC converters, and freewheeling diode circuits. In switching power supplies, it is used to convert AC voltage to DC voltage with minimal power loss. As a freewheeling diode, it protects inductive loads from voltage spikes when the current is switched off. It is also used for reverse polarity protection, preventing damage to the circuit if the power supply is connected incorrectly. The SX310 sees common use in mobile devices and small electronic appliances.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess