EN
  • EN
  • DE

HER1606PT

Part No HER1606PT
Manufacturer Won-Top Electronics
Catalog Diodes, Rectifiers - Arrays
Description 16A HIGH EFFICIENCY GLASS PASSIVATED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1179997-HER1606PT
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HER1606PT CAD Model

Description

The HER1606PT is a High-Efficiency Rectifier diode manufactured by Won-Top Electronics. It is designed for high-voltage, high-current applications requiring efficient rectification and fast switching speeds. The device features a low forward voltage drop and a high surge current capability.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Inverters
  • Freewheeling diodes in inductive circuits
  • DC-DC Converters

Features:

  • High Efficiency
  • Fast Recovery Time
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • RoHS Compliant

Benefits:

  • Improved power supply efficiency
  • Reduced power loss and heat generation
  • Reliable operation in high surge current environments
  • Enhanced system performance with fast switching
  • Environmentally friendly

Technical Specifications:

The HER1606PT has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 16A. The typical forward voltage drop (VF) is 1.3V at 8A. The reverse recovery time (trr) is typically 50ns. The operating junction temperature range is -65°C to +175°C. The HER1606PT is typically available in a TO-220AB package.

This rectifier is commonly employed in applications where high efficiency and fast switching are critical. The low forward voltage drop minimizes conduction losses, while the fast recovery time reduces switching losses. This combination leads to improved overall system efficiency and reliability.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4236 $64.0620
100+ $1.1681 $116.8100
155+ $1.1316 $175.3980
215+ $1.0951 $235.4465
275+ $1.0586 $291.1150
370+ $0.9491 $351.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess