EN
  • EN
  • DE

ARS50J

Part No ARS50J
Manufacturer Won-Top Electronics
Catalog END - OF - LIFE
Description 50A AUTOMOTIVE BUTTON DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1147206-ARS50J
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ARS50J CAD Model

Description

The ARS50J is a rectifier diode manufactured by Won-Top Electronics. It is a component designed to allow current to flow in one direction while blocking it in the opposite direction. Due to its end-of-life status, finding detailed specifications might be difficult, but rectifier diodes, in general, are fundamental components in many electronic circuits.

Applications:

  • Power Supplies: Used in AC-to-DC power supplies to convert alternating current into direct current.
  • Voltage Rectification: Employed in circuits requiring voltage rectification.
  • Reverse Polarity Protection: Integrated into circuits to protect against reverse polarity connections.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive circuits.
  • Battery Charging Circuits: Utilized in battery charging circuits to prevent reverse current flow.

Features:

  • Rectifier Diode: Designed for rectifying alternating current signals.
  • High Surge Current Capability: Able to withstand high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Recovery Time: Offers fast recovery time for efficient operation.
  • Robust Construction: Made with durable materials for long-lasting performance.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion of AC to DC power.
  • Reliable Operation: Provides reliable operation in various circuit applications.
  • Protection Against Damage: Protects circuits from reverse polarity and voltage surges.
  • Improved System Performance: Enhances the overall performance and stability of electronic systems.
  • Cost-Effective Solution: Offers a cost-effective solution for power rectification and protection.

Additional Details:

The ARS50J rectifier diode typically comes in a standard diode package for easy integration into circuit boards. Its specifications, such as voltage and current ratings, are crucial for selecting the appropriate diode for a given application. While this part is EOL, understanding its general function is important when considering replacements. It is designed to meet industry standards for performance and reliability.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess