EN
  • EN
  • DE

WM8782S

Part No WM8782S
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842342-WM8782S
Ultra Librarian 3D Model Ultra Librarian WM8782S CAD Model

Description

The WM8782S is a high-performance stereo audio ADC (Analog-to-Digital Converter) from Wolfson Microelectronics (now Cirrus Logic). It's designed for professional audio applications, offering excellent audio quality and a range of features for flexible system design. The device incorporates a multi-bit sigma-delta architecture, ensuring high resolution and dynamic range. It also integrates various calibration and filtering techniques to minimize noise and distortion.

Applications:

  • Professional audio recording equipment
  • High-end audio interfaces
  • Mixing consoles
  • Digital audio workstations (DAWs)
  • Broadcast equipment

Features:

  • High-resolution stereo ADC
  • Multi-bit sigma-delta architecture
  • Up to 128x oversampling
  • Integrated high-pass filter
  • Selectable input gain
  • On-chip voltage reference
  • Differential analog inputs
  • Digital gain control
  • Low power consumption
  • Available in a compact package

Benefits:

  • Exceptional audio quality: The high-resolution ADC and advanced architecture ensure accurate and detailed audio conversion.
  • Reduced noise and distortion: The integrated filters and calibration techniques minimize unwanted artifacts for a cleaner audio signal.
  • Flexible system design: Selectable input gain and digital gain control allow for easy integration into various audio systems.
  • Low power consumption: Suitable for portable and battery-powered applications.
  • Space-saving design: The compact package allows for integration into space-constrained devices.

The WM8782S provides a digital audio output in industry-standard formats, such as I2S or TDM. It supports various sampling rates, accommodating different audio formats and standards. The device also features a comprehensive set of control registers accessible via a serial interface, enabling precise configuration and monitoring. Its low latency and high performance make it well-suited for real-time audio processing applications.

The integrated high-pass filter removes DC offsets and low-frequency noise. Differential analog inputs offer improved noise immunity compared to single-ended inputs. The on-chip voltage reference ensures stable and accurate conversion performance, even under varying supply voltage conditions.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess