Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280436-WM8778SEDS
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8778SEDS CAD Model

Description

The WM8778SEDS is a high-performance, low-power stereo audio codec designed by Wolfson Microelectronics (now Cirrus Logic). It integrates multiple audio functions into a single chip, making it suitable for a wide range of applications, including portable audio players, digital recorders, and communication devices. This codec offers high-fidelity audio processing with low power consumption, extending battery life in portable devices.

Applications:

  • Portable Audio Players
  • Digital Voice Recorders
  • Multimedia Devices
  • Communication Devices (e.g., VoIP Phones)
  • Automotive Audio Systems
  • Gaming Consoles

Features:

  • High-Performance Stereo Audio Codec: Provides high-fidelity audio encoding and decoding.
  • Low Power Consumption: Extends battery life in portable applications.
  • Integrated Microphone Amplifier: Includes a built-in microphone amplifier for direct microphone connectivity.
  • Headphone Amplifier: Features a dedicated headphone amplifier for high-quality audio output.
  • ADC and DAC: Integrated Analog-to-Digital and Digital-to-Analog converters for comprehensive audio processing.
  • I2S Interface: Supports standard I2S digital audio interface for seamless integration with other audio components.

Benefits:

  • Superior Audio Quality: Delivers crystal-clear audio reproduction with low distortion.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Reduced System Cost: Integration of multiple audio functions reduces the number of external components required, lowering overall system cost.
  • Simplified Design: Easy to integrate into various audio systems with its standard interfaces and compact package.

Technical Specifications:

The WM8778SEDS typically supports sample rates up to 96 kHz and offers a dynamic range of up to 106 dB. It includes programmable gain control, microphone bias, and various other audio processing features. The device is usually available in a small surface-mount package, such as QFN, for efficient board space utilization. Its versatile feature set and high performance make it an excellent choice for a wide range of audio applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention