Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol USB
Purpose Controller
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-QSOP
Win Source Part Number 123822-MIC2070-2PZQS
Ultra Librarian 3D Model Ultra Librarian MIC2070-2PZQS CAD Model

Description

MIC2070-2PZQS - Microchip Technology

The MIC2070-2PZQS is a robust, high-performance single channel power distribution switch from Microchip Technology, designed to provide precision current limiting for systems that require load switching. This product is part of Microchip's extensive range of power management solutions, and it offers a compact and efficient way to manage power distribution in a variety of applications.

Key Features:

  • Integrated Single Channel: The MIC2070-2PZQS integrates a single channel power switch, allowing for simplified design and reduced component count.
  • Current Limiting: This device is equipped with programmable current limiting to protect the system from overcurrent conditions. It ensures safe operation and extends the longevity of the system.
  • Thermal Shutdown: To prevent overheating, the MIC2070-2PZQS includes a thermal shutdown feature that automatically turns off the switch if the temperature exceeds a certain threshold.
  • Fast Short-Circuit Response: In the event of a short circuit, the device responds quickly to prevent damage to the system, ensuring reliability and safety.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the switch from operating at voltages that are too low to maintain proper system functionality, thereby protecting sensitive components.
  • Reverse Current Blocking: When the switch is off, this feature prevents current from flowing backward through the device, protecting downstream components.

Applications:

The MIC2070-2PZQS is ideal for a range of applications where power distribution and load switching are critical. These include:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Portable consumer electronics
  • Industrial controls
  • Overcurrent and thermal protection for general-purpose power distribution

With its robust feature set, the MIC2070-2PZQS from Microchip Technology provides designers with a reliable and versatile solution for power management challenges. Its small footprint and high level of integration make it an excellent choice for space-constrained applications while offering the protection and control necessary for high-performance electronic systems.

You May Also Be Interested in

ON Semiconductor
IC CONTROLLER USB TYPE C 14MLP
Lowest to $1.1565
ECAD model for FUSB302TMPX
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $10.3410
ECAD model for KSZ8851-16MLLU
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1338
ECAD model for TCAN332DRG4
MaxLinear Inc
IC UART TXRX 128 BYTE 32QFN / RS232, RS485 Controller UART Interface 32-QFN (5x5)
Need more? Email Us
ECAD model for XR16M890IL32-F
FTDI, Future Technology Devices International Ltd
USB VINCULUM-II HOST/DEVICE CONT / USB Controller USB 2.0 SPI, UART Interface 64-QFN (8x8)
Lowest to $3.1939
ECAD model for VNC2-64Q1C-TRAY
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $13.1008
ECAD model for XR21B1420IL28-F
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA / IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
Lowest to $19.1895
ECAD model for TSB43DA42AGHCR
Cypress Semiconductor Corp
IC USB FULL-SPEED PERIPHERAL 24Q
Need more? Email Us
ECAD model for CP8007AT
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.3089
ECAD model for CH334R

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention