EN
  • EN
  • DE

WM8731MCSEFL.

Part No WM8731MCSEFL.
Manufacturer Wolfson Microelectronics plc
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Interface 2-Wire, I2C, Serial
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 3.6 V
Resolution 3 B
RoHS Compliant
Weight 70.788759 mg
Win Source Part Number 1180587-WM8731MCSEFL.
Categories Custom Parts
Manufacturer Wolfson Microelectronics plc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8731MCSEFL. CAD Model

Description

It belongs to the Custom Parts category and has an alternative part (cross-reference) of WM8731MCSEFL. The part is WM8731MCSEFL.

  • Category: Custom Parts
  • Alternative Part: WM8731MCSEFL
  • Supply and Demand Status: limited
  • RoHS Compliant: yes
  • Operating Supply Voltage: 3.6V
  • Interface: 2-Wire, I2C, Serial
  • Weight: 70.788759mg
  • Resolution: 3B
  • Case/Package: QFN
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: 85°C

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Zilog
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess