Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280394-WM8326
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8326 CAD Model

Description

The WM8326 is a highly integrated power management IC (PMIC) manufactured by Wolfson Microelectronics plc (now Cirrus Logic). It's designed for portable devices such as smartphones, tablets, and other battery-powered applications. The WM8326 integrates multiple voltage regulators, battery chargers, and other power management functions into a single chip, simplifying system design and reducing component count.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Digital cameras
  • GPS devices

Features:

  • Multiple voltage regulators: Provides multiple regulated voltage outputs for different system components.
  • Battery charger: Integrated battery charging circuitry.
  • Power sequencing: Controls the power-up and power-down sequence of system components.
  • Fuel gauging: Monitors battery charge level and provides accurate battery information.
  • Thermal management: Includes features to manage heat dissipation.
  • I2C interface: Allows for communication with a host processor.

Benefits:

  • Simplified system design: Integration of multiple power management functions reduces component count and simplifies circuit board layout.
  • Extended battery life: Efficient power management minimizes power consumption and extends battery life.
  • Accurate battery information: Fuel gauging provides accurate battery charge level information.
  • Improved system reliability: Power sequencing ensures proper power-up and power-down of system components.
  • Reduced size and weight: Integration of multiple functions into a single chip reduces the size and weight of portable devices.
  • Thermal protection: Prevents overheating and ensures reliable operation.

Additional Details:

The WM8326 typically includes multiple buck converters, LDO regulators, and a battery charger controller. The specific voltage outputs and current capabilities of the voltage regulators vary depending on the configuration. The I2C interface allows the host processor to configure the PMIC and monitor its status. The datasheet should be consulted for detailed performance specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.4138 $66.2070
36+ $3.6221 $130.3956
56+ $3.5095 $196.5320
77+ $3.3957 $261.4689
99+ $3.2832 $325.0368
132+ $2.9429 $388.4628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention