EN
  • EN
  • DE

SY100E136JC

Part No SY100E136JC
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC COUNTER UP/DOWN 6-BIT 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)
Manufacturer Microchip Technology
Series 100E
Package Bulk
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 100E136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935750-SY100E136JC
Ultra Librarian 3D Model Ultra Librarian SY100E136JC CAD Model

Description

The SY100E136JC from Microchip Technology is a high-performance integrated circuit that belongs to the family of ECL/PECL logic devices. This versatile chip is designed to deliver exceptional speed and reliability for a wide range of applications in the telecommunications, data communications, and test equipment sectors, among others.

Key Features:

  • High-Speed Operation: The SY100E136JC operates at high frequencies, which makes it suitable for applications that require rapid data processing and minimal signal delay.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is engineered to consume minimal power, aiding in the design of energy-efficient systems.
  • Multiple Logic Functions: This device offers a range of logic functions, such as multiplexing, demultiplexing, and frequency division, providing flexibility in its usage.
  • Differential PECL Outputs: The presence of differential PECL outputs ensures reduced noise and improved signal integrity, which is critical for maintaining performance in high-speed data environments.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications:

  • High-speed data transmission systems
  • Telecommunication and networking equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

Microchip Technology's SY100E136JC is presented in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and ease of integration into system designs. Its robust design ensures that it can meet the stringent requirements of modern electronic systems, making it a preferred choice for designers looking to optimize performance and reliability.

Whether you are developing cutting-edge communication infrastructure or sophisticated data processing hardware, the SY100E136JC provides the speed, efficiency, and flexibility needed to create systems that stand out in today's competitive technology landscape.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess