EN
  • EN
  • DE

WJA1025

Part No WJA1025
Manufacturer WJ Communication. Inc.
Catalog Electronic Wholesale
Description +5V Active-Bias InGaP HBT Gain Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WJ Communication. Inc.
Win Source Part Number 1280363-WJA1025
Manufacturer Homepage www.wj.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WJA1025 CAD Model

Description

The WJA1025 is a high-linearity, high-gain amplifier designed for various wireless communication applications. This amplifier is known for its excellent performance characteristics and robust design, making it suitable for demanding environments where signal integrity and reliability are critical.

Applications:

  • Wireless Infrastructure: Base stations, repeaters, and remote radio units (RRUs).
  • Military Communications: Secure communication systems, radar applications.
  • Satellite Communications: Uplink and downlink amplifiers for satellite terminals.
  • Test and Measurement Equipment: Signal generators, spectrum analyzers.
  • Broadband Amplifiers: General-purpose broadband amplification.

Features:

  • High Gain: Provides substantial signal amplification.
  • High Linearity: Ensures minimal distortion of the amplified signal.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Internally Matched: Simplifies integration into system designs.
  • Compact Size: Available in a small form factor package.

Benefits:

  • Improved Signal Quality: High linearity ensures clean and accurate signal amplification.
  • Increased System Range: High gain allows for extended communication distances.
  • Simplified Design: Internal matching reduces the need for external components, lowering design complexity.
  • Reduced Power Consumption: Optimized for efficient power usage.
  • Enhanced Reliability: Robust design ensures consistent performance in harsh environments.

Additional Details:

The WJA1025 typically operates in the frequency range suitable for various wireless communication bands. Its linearity is characterized by its Output IP3 (OIP3) performance, indicating its ability to handle strong signals without generating significant intermodulation distortion. The amplifier requires a stable DC bias voltage for optimal performance, and proper thermal management is crucial to ensure long-term reliability. Specific gain levels and output power capabilities vary depending on the operating frequency and biasing conditions. Always refer to the manufacturer's datasheet for detailed electrical characteristics and application guidelines.

Furthermore, the WJA1025 is often integrated with other components such as filters and attenuators to achieve specific system-level performance requirements. Its high gain and linearity make it an ideal choice for applications where signal integrity and power efficiency are paramount. The small form factor of the device also contributes to compact system designs, which is increasingly important in modern wireless communication devices.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess