EN
  • EN
  • DE

NCP45524IMNTWG-L

Part No NCP45524IMNTWG-L
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Manufacturer ON Semiconductor
Series ecoSWITCH™
Package Reel - TR
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x2)
Family Name NCP45524
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP45524IMNTWG-LOSTR, NCP45524IMNTWG-LOSCT, NCP45524IMNTWG-L-ND, NCP45524IMNTWG-LOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928847-NCP45524IMNTWG-L
Ultra Librarian 3D Model Ultra Librarian NCP45524IMNTWG-L CAD Model

Description

ON Semiconductor NCP45524IMNTWG-L Voltage Regulator

The ON Semiconductor NCP45524IMNTWG-L is a highly efficient, integrated voltage regulator designed for a wide range of applications. This regulator is capable of delivering a continuous output current of up to 3A, making it an excellent choice for powering core voltages of high-performance processors and graphics processors. Its compact design and high level of integration make it particularly suitable for space-constrained applications.

This device utilizes an advanced, high-speed, pulse-width modulation (PWM) control scheme that provides fast transient response, excellent loop stability, and very low output voltage ripple. The NCP45524IMNTWG-L operates over a wide input voltage range, from 2.5V to 5.5V, allowing for flexible power supply design. The output voltage is adjustable through external resistors, providing design engineers with the versatility to tailor the output to specific needs.

With its high efficiency and low shutdown current, this regulator minimizes power loss and extends battery life in portable applications. It also features a range of protective functions, including overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown, ensuring the safety and reliability of the device under various operating conditions.

The NCP45524IMNTWG-L is available in a compact, thermally enhanced 16-pin QFN package, which allows for efficient heat dissipation and a small footprint on the PCB. This makes it an ideal solution for densely packed electronic systems where thermal management and space savings are critical.

Applications that can benefit from the NCP45524IMNTWG-L include but are not limited to, servers, networking equipment, storage systems, and high-performance computing. Its robust performance and versatility also make it suitable for industrial and automotive applications that require a stable and reliable power supply.

In summary, the NCP45524IMNTWG-L from ON Semiconductor is a versatile, efficient, and reliable voltage regulator that meets the demands of modern electronic devices, offering designers a high-performance power management solution.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0631 $58.4705
135+ $0.8723 $117.7605
210+ $0.8450 $177.4500
285+ $0.8177 $233.0445
370+ $0.7905 $292.4850
490+ $0.7087 $347.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess