EN
  • EN
  • DE

C1206Y226Z010T

Part No C1206Y226Z010T
Manufacturer Holystone
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050599-C1206Y226Z010T
Categories OEM Parts(C-E)
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1206Y226Z010T CAD Model

Description

The C1206Y226Z010T is a ceramic capacitor manufactured by Holystone. Based on the part number, it is a 1206 size capacitor with a capacitance of 22µF, a tolerance of +/-20%, and a voltage rating of 10V.

Applications

  • Bypass capacitors in power supplies.
  • Decoupling capacitors in digital circuits.
  • Filtering capacitors in analog circuits.
  • Timing circuits.
  • General-purpose applications in electronic devices.

Features

  • Surface mount device (SMD) for automated assembly.
  • Ceramic dielectric for stable performance over temperature.
  • Small size (1206) for high-density board layouts.
  • High capacitance value for effective filtering.
  • RoHS compliant.

Benefits

  • Reduces noise and ripple in power supplies.
  • Improves the stability and reliability of digital circuits.
  • Filters unwanted frequencies in analog signals.
  • Enables compact and efficient circuit designs.
  • Complies with environmental regulations.

Additional Details

The C1206Y226Z010T is a multi-layer ceramic capacitor (MLCC). The 'C' at the start of the part number typically indicates it's a ceramic capacitor, '1206' indicates the size (0.12 inch x 0.06 inch). The 'Y' probably indicates a specific dielectric material used within the capacitor affecting its characteristics (e.g. temperature coefficient). '226' indicates the capacitance value - 22 followed by 6 zeros, so 22,000,000 pF, or 22 uF. The 'Z' likely indicates a capacitance tolerance of +/-20%. The '010' indicates a voltage rating of 10V. The 'T' probably designates tape and reel packaging for automated assembly. It is important to consult the Holystone datasheet for specific details such as ESR, ESL, and operating temperature range to ensure proper application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess