EN
  • EN
  • DE

WIZ550S2E

Part No WIZ550S2E
Manufacturer WIZnet
Catalog Interface - Modems - ICs and Modules
Description CNTRLR ETHERNET 10/100 BASE-T/TX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modules
Mfr WIZnet
Package Box
Product Status Active
Protocol Ethernet
Function Controller
Interface RS-485
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Current - Supply 140 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Supplier Device Package Module
Base Product Number WIZ550
Standard Package 20 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 903255-WIZ550S2E
Ultra Librarian 3D Model Ultra Librarian WIZ550S2E CAD Model

Description

The Win Source Part Number 903255-WIZ550S2E is an Ethernet controller module.

  • Voltage: 3.3V
  • Current: 140 mA
  • Interface: RS-485
  • Standards: 10/100 Base-T/TX PHY
  • Operating Temperature: -40°C to 85°C
  • Package: Box
  • Standard Package: 20 units
  • Product Status: Active

You May Also Be Interested in

Conexant Systems
CXD9450 - SINGLE-CHIP FAXENGINE / Modem
Need more? Email Us
Skyworks Solutions Inc.
IC MODEM ISO 33.6KBPS 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Conexant Systems
CONEXANT L2702 ACF2 MODEM IC / Modem
Lowest to $3.8626
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.34 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 24-TSSOP
Need more? Email Us
Conexant Systems
CX06829 / Modem
Need more? Email Us
CML Microcircuits
PACKET DATA MODEM / 19.2k Modem FSK 24-SSOP
Lowest to $96.5250
Skyworks Solutions Inc.
IC ISOMODEM 33.6KBPS 24-TSSOP / Modem V.34 24-TSSOP
Lowest to $9.7932
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 16-SOIC
Lowest to $15.6405

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess