EN
  • EN
  • DE

SMAJ78E3/TR13

Part No SMAJ78E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 78V
Voltage - Breakdown (Min) 86.7V
Voltage - Clamping (Max) @ Ipp 139V
Current - Peak Pulse (10/1000µs) 3.6A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ78
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299186-SMAJ78E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ78E3/TR13 CAD Model

Description

Microchip Technology SMAJ78E3/TR13 Product Overview

The SMAJ78E3/TR13 from Microchip Technology is a high-quality, robust surface-mount Transient Voltage Suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). This TVS diode is a preferred choice for safeguarding voltage-sensitive components which can be affected by sudden voltage spikes, making it an essential component for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Transient Protection: The SMAJ78E3/TR13 is specifically designed to protect against transient voltage spikes, offering a stand-off voltage of 78V, which makes it suitable for a variety of circuits that require high voltage thresholds.
  • Peak Pulse Power: With its capability to handle 400W of peak pulse power dissipation for a 10/1000μs waveform, this TVS diode ensures reliable protection against high energy transients.
  • Low Leakage Current: It has a low leakage current, which enhances the overall efficiency of the device it protects by minimizing power loss.
  • Fast Response Time: The device reacts in picoseconds to over-voltage events, providing immediate protection to the vulnerable components.
  • Compact Package: Enclosed in a DO-214AC (SMA) package, the SMAJ78E3/TR13 is designed for space-efficient PCB mounting, making it ideal for compact electronic assemblies.
  • RoHS Compliant: This product is manufactured in compliance with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications:

The versatility of the SMAJ78E3/TR13 allows it to be used in a multitude of applications. It is particularly useful in protecting integrated circuits (ICs), MOSFETs, signal lines, and other sensitive components in:

  • Consumer electronics such as smartphones, tablets, and computers
  • Communication systems including base stations and networking devices
  • Automotive electronics such as control units and GPS systems
  • Industrial controls and automation systems
  • Power supply units and voltage regulators

With its combination of high surge capability, fast response, and compact footprint, the SMAJ78E3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess