EN
  • EN
  • DE

W3150A

Part No W3150A
Manufacturer WIZnet
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WIZnet
Win Source Part Number 401186-W3150A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W3150A CAD Model

Description

The WIZnet W3150A is a hardwired TCP/IP embedded Ethernet controller, enabling easy internet connectivity for embedded systems. It incorporates a TCP/IP protocol stack and 10Base-T/100Base-TX Ethernet MAC and PHY. This chip simplifies the process of adding network capabilities to devices, reducing the burden on the host microcontroller.

Applications

  • Home Automation: Enables remote control and monitoring of home appliances.
  • Industrial Automation: Facilitates network connectivity for sensors and actuators in industrial environments.
  • Access Control Systems: Supports networked access control and security systems.
  • Point of Sale (POS) Terminals: Provides Ethernet connectivity for POS devices.
  • Embedded Servers: Allows devices to function as simple web servers.

Features

  • Hardwired TCP/IP Protocol Stack: Supports TCP, UDP, IP, ICMP, ARP, PPPoE, and Ethernet protocols.
  • 10Base-T/100Base-TX Ethernet PHY Embedded: Integrated physical layer transceiver.
  • Auto-Negotiation: Automatically detects and configures the Ethernet connection speed.
  • Half/Full Duplex Mode: Supports both half and full duplex communication.
  • 8 Independent Sockets: Allows for simultaneous communication across multiple connections.
  • Internal 16Kbytes Memory for TX/RX Buffers: Provides ample buffer space for network data.
  • Power Down Mode: Reduces power consumption when the network connection is not active.
  • Serial Peripheral Interface (SPI) or Direct Parallel Bus Interface: Flexible interface options for connecting to a host microcontroller.

Benefits

  • Simplified Network Integration: The hardwired TCP/IP stack eliminates the need for complex software development.
  • Reduced Host Processor Load: Offloads network processing tasks from the host microcontroller.
  • Faster Network Performance: Hardware implementation of TCP/IP results in improved network throughput.
  • Lower Power Consumption: Optimized for low-power operation, suitable for battery-powered devices.
  • Cost-Effective Solution: Provides a complete Ethernet connectivity solution in a single chip.

Additional Details

The W3150A operates at 3.3V and is available in a 48-pin LQFP package. It is designed to be easily integrated into a variety of embedded systems using either SPI or parallel bus interfaces. The chip's built-in network protocols and PHY reduce the complexity of network connectivity, enabling developers to focus on their application-specific code.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5220 $64.5220
2+ $52.9412 $105.8824
3+ $51.2868 $153.8604
5+ $49.6324 $248.1620
6+ $47.9779 $287.8674
7+ $43.0147 $301.1029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess